Capital Lighting, Inc. 1842-SN Bathroom Fixtures-Two Lights 781080

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134054786 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134054786 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1842-SN Bathroom Fixtures-Two Lights - 781080 - Capital Lighting, Inc.
Columbus, OH, USA
1842-SN Bathroom Fixtures-Two Lights
781080
1842-SN Bathroom Fixtures-Two Lights 781080
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134054786 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134054786
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781080
Product Name 1842-SN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details