Capital Lighting, Inc. 291-AGB Sconces-Single Glass 781037

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134058975 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134058975 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
291-AGB Sconces-Single Glass - 781037 - Capital Lighting, Inc.
Columbus, OH, USA
291-AGB Sconces-Single Glass
781037
291-AGB Sconces-Single Glass 781037
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 4 Product Name: One Light Wall Sconce UPC: 806134058975 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 4
Product Name: One Light Wall Sconce
UPC: 806134058975
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781037
Product Name 291-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details