Capital Lighting, Inc. 761-PN Lamps-Swing Arm-Wall 781027

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134058661 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134058661 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
761-PN Lamps-Swing Arm-Wall - 781027 - Capital Lighting, Inc.
Columbus, OH, USA
761-PN Lamps-Swing Arm-Wall
781027
761-PN Lamps-Swing Arm-Wall 781027
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.00 Extension: 12.5 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Polished Nickel Weight: 6 Product Name: One Light Wall Sconce UPC: 806134058661 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.00
Extension: 12.5
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Polished Nickel
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134058661
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781027
Product Name 761-PN Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details