Capital Lighting, Inc. 771-OB Lamps-Swing Arm-Wall 781021

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 9 Product Name: One Light Wall Sconce UPC: 806134058739 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 9 Product Name: One Light Wall Sconce UPC: 806134058739 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
771-OB Lamps-Swing Arm-Wall - 781021 - Capital Lighting, Inc.
Columbus, OH, USA
771-OB Lamps-Swing Arm-Wall
781021
771-OB Lamps-Swing Arm-Wall 781021
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 9 Product Name: One Light Wall Sconce UPC: 806134058739 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.75
Extension: 24
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 9
Product Name: One Light Wall Sconce
UPC: 806134058739
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781021
Product Name 771-OB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details