Capital Lighting, Inc. 772-AGB Sconces-Single Glass 781020

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 9 Product Name: One Light Wall Sconce UPC: 806134058753 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 9 Product Name: One Light Wall Sconce UPC: 806134058753 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
772-AGB Sconces-Single Glass - 781020 - Capital Lighting, Inc.
Columbus, OH, USA
772-AGB Sconces-Single Glass
781020
772-AGB Sconces-Single Glass 781020
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.75 Extension: 24 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Aged Brass Weight: 9 Product Name: One Light Wall Sconce UPC: 806134058753 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.75
Extension: 24
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Aged Brass
Weight: 9
Product Name: One Light Wall Sconce
UPC: 806134058753
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781020
Product Name 772-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details