Capital Lighting, Inc. 622-OB Sconces-Double Candle 781006

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134059651 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134059651 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
622-OB Sconces-Double Candle - 781006 - Capital Lighting, Inc.
Columbus, OH, USA
622-OB Sconces-Double Candle
781006
622-OB Sconces-Double Candle 781006
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 17.50 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134059651 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 17.50
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 806134059651
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 781006
Product Name 622-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details