Capital Lighting, Inc. OK8604C Bathroom Fixtures-Four Lights 780991

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728116777 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728116777 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OK8604C Bathroom Fixtures-Four Lights - 780991 - Capital Lighting, Inc.
Columbus, OH, USA
OK8604C Bathroom Fixtures-Four Lights
780991
OK8604C Bathroom Fixtures-Four Lights 780991
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.50 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Weight: 10 Product Name: Four Light Bath Fixture UPC: 611728116777 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.50
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Weight: 10
Product Name: Four Light Bath Fixture
UPC: 611728116777
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780991
Product Name OK8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details