Capital Lighting, Inc. 97585-BU Mid. Chandeliers-Glass Up 780955

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnt Umber Product Name: Five Light Chandelier UPC: 46335913288 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnt Umber Product Name: Five Light Chandelier UPC: 46335913288 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97585-BU Mid. Chandeliers-Glass Up - 780955 - Capital Lighting, Inc.
Columbus, OH, USA
97585-BU Mid. Chandeliers-Glass Up
780955
97585-BU Mid. Chandeliers-Glass Up 780955
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Burnt Umber Product Name: Five Light Chandelier UPC: 46335913288 Category: Chandelier Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Burnt Umber
Product Name: Five Light Chandelier
UPC: 46335913288
Category: Chandelier
Glass: Antique Harvest Beige
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780955
Product Name 97585-BU Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details