Capital Lighting, Inc. 97386-WSD Mid. Chandeliers-Glass Up 780951

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Saddle Product Name: Six Light Chandelier UPC: 46335911185 Category: Chandelier Glass: Satin Crepe Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Saddle Product Name: Six Light Chandelier UPC: 46335911185 Category: Chandelier Glass: Satin Crepe Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97386-WSD Mid. Chandeliers-Glass Up - 780951 - Capital Lighting, Inc.
Columbus, OH, USA
97386-WSD Mid. Chandeliers-Glass Up
780951
97386-WSD Mid. Chandeliers-Glass Up 780951
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 24.25 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Weathered Saddle Product Name: Six Light Chandelier UPC: 46335911185 Category: Chandelier Glass: Satin Crepe Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 24.25
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Weathered Saddle
Product Name: Six Light Chandelier
UPC: 46335911185
Category: Chandelier
Glass: Satin Crepe
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780951
Product Name 97386-WSD Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details