Capital Lighting, Inc. TFCC8802 Sconces-Pocket 780941

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Length 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 9 Product Name: Two Light Wall Fixture UPC: 611728115787 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Length 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 9 Product Name: Two Light Wall Fixture UPC: 611728115787 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFCC8802 Sconces-Pocket - 780941 - Capital Lighting, Inc.
Columbus, OH, USA
TFCC8802 Sconces-Pocket
780941
TFCC8802 Sconces-Pocket 780941
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.00 Length 7.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Valiant Bronze Weight: 9 Product Name: Two Light Wall Fixture UPC: 611728115787 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.00
Length 7.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Valiant Bronze
Weight: 9
Product Name: Two Light Wall Fixture
UPC: 611728115787
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780941
Product Name TFCC8802 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details