Capital Lighting, Inc. TFSO5103DN Mid. Chandeliers-Glass Down 780939

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dynasty Weight: 23 Product Name: Three Light Chandelier UPC: 611728115794 Category: Chandelier Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dynasty Weight: 23 Product Name: Three Light Chandelier UPC: 611728115794 Category: Chandelier Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFSO5103DN Mid. Chandeliers-Glass Down - 780939 - Capital Lighting, Inc.
Columbus, OH, USA
TFSO5103DN Mid. Chandeliers-Glass Down
780939
TFSO5103DN Mid. Chandeliers-Glass Down 780939
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dynasty Weight: 23 Product Name: Three Light Chandelier UPC: 611728115794 Category: Chandelier Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dynasty
Weight: 23
Product Name: Three Light Chandelier
UPC: 611728115794
Category: Chandelier
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780939
Product Name TFSO5103DN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details