Capital Lighting, Inc. 57000BZ Landscape Ltg.-Accent 780875

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Bulb Type: E11 Qty: 1 Wattage: 75 Finish: Bronze Weight: 2.1 Product Name: One Light Landscape Fixture UPC: 00640665570007 Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Bulb Type: E11 Qty: 1 Wattage: 75 Finish: Bronze Weight: 2.1 Product Name: One Light Landscape Fixture UPC: 00640665570007 Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
57000BZ Landscape Ltg.-Accent - 780875 - Capital Lighting, Inc.
Columbus, OH, USA
57000BZ Landscape Ltg.-Accent
780875
57000BZ Landscape Ltg.-Accent 780875
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 6.00 Bulb Type: E11 Qty: 1 Wattage: 75 Finish: Bronze Weight: 2.1 Product Name: One Light Landscape Fixture UPC: 00640665570007 Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 6.00
Bulb
Type: E11
Qty: 1
Wattage: 75
Finish: Bronze
Weight: 2.1
Product Name: One Light Landscape Fixture
UPC: 00640665570007
Category: Landscape
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780875
Product Name 57000BZ Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details