Capital Lighting, Inc. 5543OL Bathroom Fixtures-Three Lights 780873

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Black Product Name: Three Light Bath Fixture Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Black Product Name: Three Light Bath Fixture Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
5543OL Bathroom Fixtures-Three Lights - 780873 - Capital Lighting, Inc.
Columbus, OH, USA
5543OL Bathroom Fixtures-Three Lights
780873
5543OL Bathroom Fixtures-Three Lights 780873
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Black Product Name: Three Light Bath Fixture Category: Bath Glass: Antique Scavo Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Black
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Antique Scavo
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780873
Product Name 5543OL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details