Capital Lighting, Inc. 56000BZ Landscape Ltg.-Path & Spread 780872

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Weight: 4.4 Product Name: One Light Landscape Fixture UPC: 00640665560008 Category: Landscape Glass: Clear Acrylic Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Weight: 4.4 Product Name: One Light Landscape Fixture UPC: 00640665560008 Category: Landscape Glass: Clear Acrylic Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
56000BZ Landscape Ltg.-Path & Spread - 780872 - Capital Lighting, Inc.
Columbus, OH, USA
56000BZ Landscape Ltg.-Path & Spread
780872
56000BZ Landscape Ltg.-Path & Spread 780872
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.00 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Bronze Weight: 4.4 Product Name: One Light Landscape Fixture UPC: 00640665560008 Category: Landscape Glass: Clear Acrylic Lens Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 26.00
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Bronze
Weight: 4.4
Product Name: One Light Landscape Fixture
UPC: 00640665560008
Category: Landscape
Glass: Clear Acrylic Lens
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780872
Product Name 56000BZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details