Capital Lighting, Inc. 5783CM Bathroom Fixtures-Three Lights 780867

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
5783CM Bathroom Fixtures-Three Lights - 780867 - Capital Lighting, Inc.
Columbus, OH, USA
5783CM Bathroom Fixtures-Three Lights
780867
5783CM Bathroom Fixtures-Three Lights 780867
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.75 Extension: 7.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Product Name: Three Light Bath Fixture Category: Bath Glass: Etched Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.75
Extension: 7.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Etched Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780867
Product Name 5783CM Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details