Capital Lighting, Inc. 58009BZ Landscape Ltg.-Step Lights 780839

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 9 Finish: Bronze Weight: 2.3 Product Name: One Light Landscape Fixture UPC: 00640665580099 Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 9 Finish: Bronze Weight: 2.3 Product Name: One Light Landscape Fixture UPC: 00640665580099 Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

Suppliers

Company
Product
Description
Supplier Links
58009BZ Landscape Ltg.-Step Lights - 780839 - Capital Lighting, Inc.
Columbus, OH, USA
58009BZ Landscape Ltg.-Step Lights
780839
58009BZ Landscape Ltg.-Step Lights 780839
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 3.75 Bulb Type: Fluorescent Qty: 1 Wattage: 9 Finish: Bronze Weight: 2.3 Product Name: One Light Landscape Fixture UPC: 00640665580099 Category: Landscape Shipped Via: Parcel Safety Rating: cETL Safety Listing: Wet Wire: 6``

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 3.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 9
Finish: Bronze
Weight: 2.3
Product Name: One Light Landscape Fixture
UPC: 00640665580099
Category: Landscape
Shipped Via: Parcel
Safety Rating: cETL
Safety Listing: Wet
Wire: 6``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780839
Product Name 58009BZ Landscape Ltg.-Step Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details