Capital Lighting, Inc. 22012-FM Large Chandeliers-Glass Shade 780827

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Forged Metal Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Forged Metal Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
22012-FM Large Chandeliers-Glass Shade - 780827 - Capital Lighting, Inc.
Columbus, OH, USA
22012-FM Large Chandeliers-Glass Shade
780827
22012-FM Large Chandeliers-Glass Shade 780827
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 45.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Forged Metal Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Forged Metal
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780827
Product Name 22012-FM Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details