Capital Lighting, Inc. 22024-FM Mid. Chandeliers-Glass Down 780824

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Forged Metal Product Name: Four Light Down Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Forged Metal Product Name: Four Light Down Chandelier

Suppliers

Company
Product
Description
Supplier Links
22024-FM Mid. Chandeliers-Glass Down - 780824 - Capital Lighting, Inc.
Columbus, OH, USA
22024-FM Mid. Chandeliers-Glass Down
780824
22024-FM Mid. Chandeliers-Glass Down 780824
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 24.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Forged Metal Product Name: Four Light Down Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 24.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Forged Metal
Product Name: Four Light Down Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780824
Product Name 22024-FM Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105496 - RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details