Capital Lighting, Inc. 21723-AGT Foyer/Hall Lanterns-Glass w/Frame 780802

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Augustine Product Name: Three Light Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Augustine Product Name: Three Light Foyer

Suppliers

Company
Product
Description
Supplier Links
21723-AGT Foyer/Hall Lanterns-Glass w/Frame - 780802 - Capital Lighting, Inc.
Columbus, OH, USA
21723-AGT Foyer/Hall Lanterns-Glass w/Frame
780802
21723-AGT Foyer/Hall Lanterns-Glass w/Frame 780802
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Augustine Product Name: Three Light Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Augustine
Product Name: Three Light Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780802
Product Name 21723-AGT Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details