Capital Lighting, Inc. 98089-SP Mid. Chandeliers-Glass Up 780798

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Platinum Product Name: Nine Light Chandelier UPC: 46335912915 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Platinum Product Name: Nine Light Chandelier UPC: 46335912915 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98089-SP Mid. Chandeliers-Glass Up - 780798 - Capital Lighting, Inc.
Columbus, OH, USA
98089-SP Mid. Chandeliers-Glass Up
780798
98089-SP Mid. Chandeliers-Glass Up 780798
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 30.25 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Satin Platinum Product Name: Nine Light Chandelier UPC: 46335912915 Category: Chandelier Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 30.25
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Satin Platinum
Product Name: Nine Light Chandelier
UPC: 46335912915
Category: Chandelier
Glass: Faux Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780798
Product Name 98089-SP Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details