Capital Lighting, Inc. 97503-BU Bathroom Fixtures-Three Lights 780768

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Bath Bar UPC: 46335913196 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Bath Bar UPC: 46335913196 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97503-BU Bathroom Fixtures-Three Lights - 780768 - Capital Lighting, Inc.
Columbus, OH, USA
97503-BU Bathroom Fixtures-Three Lights
780768
97503-BU Bathroom Fixtures-Three Lights 780768
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Bath Bar UPC: 46335913196 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnt Umber
Product Name: Three Light Bath Bar
UPC: 46335913196
Category: Bath/Vanity/Wall Sconces
Glass: Antique Harvest Beige
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780768
Product Name 97503-BU Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details