Capital Lighting, Inc. 97303-WSD Bathroom Fixtures-Three Lights 780765

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Saddle Product Name: Three Light Bath Bar UPC: 46335911123 Category: Bath/Vanity/Wall Sconces Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Saddle Product Name: Three Light Bath Bar UPC: 46335911123 Category: Bath/Vanity/Wall Sconces Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97303-WSD Bathroom Fixtures-Three Lights - 780765 - Capital Lighting, Inc.
Columbus, OH, USA
97303-WSD Bathroom Fixtures-Three Lights
780765
97303-WSD Bathroom Fixtures-Three Lights 780765
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Saddle Product Name: Three Light Bath Bar UPC: 46335911123 Category: Bath/Vanity/Wall Sconces Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 10.00
Length 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Saddle
Product Name: Three Light Bath Bar
UPC: 46335911123
Category: Bath/Vanity/Wall Sconces
Glass: Satin Crepe
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780765
Product Name 97303-WSD Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details