Capital Lighting, Inc. 98030-SP Mini Pendants-Rod 780752

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 54.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335913431 Category: Mini Pendant Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 54.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335913431 Category: Mini Pendant Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98030-SP Mini Pendants-Rod - 780752 - Capital Lighting, Inc.
Columbus, OH, USA
98030-SP Mini Pendants-Rod
780752
98030-SP Mini Pendants-Rod 780752
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 54.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Platinum Product Name: One Light Pendant UPC: 46335913431 Category: Mini Pendant Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 54.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Platinum
Product Name: One Light Pendant
UPC: 46335913431
Category: Mini Pendant
Glass: Faux Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780752
Product Name 98030-SP Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details