PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 12.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Platinum
Product Name: Three Light Semi-Flush
UPC: 46335912991
Category: Semi-Flush
Glass: Faux Alabaster
Shipped Via: UPS
Safety Listing: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 780742 |
| Product Name | 98011-SP Semi-Flush Mts.-Bowl Style |
| Application | Residential |