Capital Lighting, Inc. 97504-BU Bathroom Fixtures-Four Lights 780739

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Umber Product Name: Four Light Bath Bar UPC: 46335913202 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Umber Product Name: Four Light Bath Bar UPC: 46335913202 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97504-BU Bathroom Fixtures-Four Lights - 780739 - Capital Lighting, Inc.
Columbus, OH, USA
97504-BU Bathroom Fixtures-Four Lights
780739
97504-BU Bathroom Fixtures-Four Lights 780739
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Burnt Umber Product Name: Four Light Bath Bar UPC: 46335913202 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Burnt Umber
Product Name: Four Light Bath Bar
UPC: 46335913202
Category: Bath/Vanity/Wall Sconces
Glass: Antique Harvest Beige
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780739
Product Name 97504-BU Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details