Capital Lighting, Inc. 98003-SP Bathroom Fixtures-Three Lights 780738

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335913103 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335913103 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98003-SP Bathroom Fixtures-Three Lights - 780738 - Capital Lighting, Inc.
Columbus, OH, USA
98003-SP Bathroom Fixtures-Three Lights
780738
98003-SP Bathroom Fixtures-Three Lights 780738
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Platinum Product Name: Three Light Bath Bar UPC: 46335913103 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 10.00
Length 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Platinum
Product Name: Three Light Bath Bar
UPC: 46335913103
Category: Bath/Vanity/Wall Sconces
Glass: Faux Alabaster
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780738
Product Name 98003-SP Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2105501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details