Capital Lighting, Inc. 97531-BU Pendants-Bowl Style 780729

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Inverted Pendant UPC: 46335913226 Category: Pendant Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Inverted Pendant UPC: 46335913226 Category: Pendant Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97531-BU Pendants-Bowl Style - 780729 - Capital Lighting, Inc.
Columbus, OH, USA
97531-BU Pendants-Bowl Style
780729
97531-BU Pendants-Bowl Style 780729
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnt Umber Product Name: Three Light Inverted Pendant UPC: 46335913226 Category: Pendant Glass: Antique Harvest Beige Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnt Umber
Product Name: Three Light Inverted Pendant
UPC: 46335913226
Category: Pendant
Glass: Antique Harvest Beige
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780729
Product Name 97531-BU Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details