Capital Lighting, Inc. 97331-WSD Pendants-Bowl Style 780705

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Saddle Product Name: Three Light Inverted Pendant UPC: 46335911154 Category: Pendant Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Saddle Product Name: Three Light Inverted Pendant UPC: 46335911154 Category: Pendant Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97331-WSD Pendants-Bowl Style - 780705 - Capital Lighting, Inc.
Columbus, OH, USA
97331-WSD Pendants-Bowl Style
780705
97331-WSD Pendants-Bowl Style 780705
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 30.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Weathered Saddle Product Name: Three Light Inverted Pendant UPC: 46335911154 Category: Pendant Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 30.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Weathered Saddle
Product Name: Three Light Inverted Pendant
UPC: 46335911154
Category: Pendant
Glass: Satin Crepe
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780705
Product Name 97331-WSD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details