Capital Lighting, Inc. 97330-WSD Mini Pendants-Rod 780702

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Saddle Product Name: One Light Pendant UPC: 46335911253 Category: Mini Pendant Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Saddle Product Name: One Light Pendant UPC: 46335911253 Category: Mini Pendant Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97330-WSD Mini Pendants-Rod - 780702 - Capital Lighting, Inc.
Columbus, OH, USA
97330-WSD Mini Pendants-Rod
780702
97330-WSD Mini Pendants-Rod 780702
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 49.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Saddle Product Name: One Light Pendant UPC: 46335911253 Category: Mini Pendant Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 49.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Saddle
Product Name: One Light Pendant
UPC: 46335911253
Category: Mini Pendant
Glass: Satin Crepe
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780702
Product Name 97330-WSD Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details