Capital Lighting, Inc. 5474OB Bathroom Fixtures-Four Lights 780585

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5474OB Bathroom Fixtures-Four Lights - 780585 - Capital Lighting, Inc.
Columbus, OH, USA
5474OB Bathroom Fixtures-Four Lights
780585
5474OB Bathroom Fixtures-Four Lights 780585
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Olde Bronze Product Name: Four Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Olde Bronze
Product Name: Four Light Bath Fixture
Category: Bath
Glass: Mocha-Colored
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780585
Product Name 5474OB Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details