Capital Lighting, Inc. 5473OB Bathroom Fixtures-Three Lights 780582

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
5473OB Bathroom Fixtures-Three Lights - 780582 - Capital Lighting, Inc.
Columbus, OH, USA
5473OB Bathroom Fixtures-Three Lights
780582
5473OB Bathroom Fixtures-Three Lights 780582
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Product Name: Three Light Bath Fixture Category: Bath Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Mocha-Colored
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780582
Product Name 5473OB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details