Capital Lighting, Inc. 5430PL Sconces-Single Glass 780559

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
5430PL Sconces-Single Glass - 780559 - Capital Lighting, Inc.
Columbus, OH, USA
5430PL Sconces-Single Glass
780559
5430PL Sconces-Single Glass 780559
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Antique Nickel Product Name: One Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Antique Nickel
Product Name: One Light Bath Fixture
Category: Bath
Glass: Curve-Shaped Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780559
Product Name 5430PL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details