Capital Lighting, Inc. 5433PL Bathroom Fixtures-Three Lights 780556

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
5433PL Bathroom Fixtures-Three Lights - 780556 - Capital Lighting, Inc.
Columbus, OH, USA
5433PL Bathroom Fixtures-Three Lights
780556
5433PL Bathroom Fixtures-Three Lights 780556
PRODUCT DETAILS / SPECS Width/Dia: 20.25 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Antique Nickel Product Name: Three Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 20.25
Height: 8.00
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Three Light Bath Fixture
Category: Bath
Glass: Curve-Shaped Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780556
Product Name 5433PL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details