Capital Lighting, Inc. 5432PL Bathroom Fixtures-Two Lights 780554

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

Suppliers

Company
Product
Description
Supplier Links
5432PL Bathroom Fixtures-Two Lights - 780554 - Capital Lighting, Inc.
Columbus, OH, USA
5432PL Bathroom Fixtures-Two Lights
780554
5432PL Bathroom Fixtures-Two Lights 780554
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.00 Extension: 6.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Polished Antique Nickel Product Name: Two Light Bath Fixture Category: Bath Glass: Curve-Shaped Opal Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 3.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.00
Extension: 6.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Polished Antique Nickel
Product Name: Two Light Bath Fixture
Category: Bath
Glass: Curve-Shaped Opal
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 3.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780554
Product Name 5432PL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details