Capital Lighting, Inc. 4897SU Mini Pendants-Rod 780506

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Summerstone Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Summerstone Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
4897SU Mini Pendants-Rod - 780506 - Capital Lighting, Inc.
Columbus, OH, USA
4897SU Mini Pendants-Rod
780506
4897SU Mini Pendants-Rod 780506
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 45.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Summerstone Product Name: One Light Mini-Pendant Category: Mini-Pendant Glass: Hand-Detailed Veneto Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 45.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Summerstone
Product Name: One Light Mini-Pendant
Category: Mini-Pendant
Glass: Hand-Detailed Veneto
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780506
Product Name 4897SU Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details