Capital Lighting, Inc. 97551-BU Foyer/Hall Lanterns-Open Frame 780474

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnt Umber Product Name: Three Light Foyer UPC: 46335913240 Category: Pendant Shipped Via: UPS Oversize Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnt Umber Product Name: Three Light Foyer UPC: 46335913240 Category: Pendant Shipped Via: UPS Oversize Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97551-BU Foyer/Hall Lanterns-Open Frame - 780474 - Capital Lighting, Inc.
Columbus, OH, USA
97551-BU Foyer/Hall Lanterns-Open Frame
780474
97551-BU Foyer/Hall Lanterns-Open Frame 780474
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burnt Umber Product Name: Three Light Foyer UPC: 46335913240 Category: Pendant Shipped Via: UPS Oversize Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burnt Umber
Product Name: Three Light Foyer
UPC: 46335913240
Category: Pendant
Shipped Via: UPS Oversize
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780474
Product Name 97551-BU Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details