Capital Lighting, Inc. 97502-BU Sconces-Double Glass 780469

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Umber Product Name: Two Light Bath Bar UPC: 46335913189 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Umber Product Name: Two Light Bath Bar UPC: 46335913189 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97502-BU Sconces-Double Glass - 780469 - Capital Lighting, Inc.
Columbus, OH, USA
97502-BU Sconces-Double Glass
780469
97502-BU Sconces-Double Glass 780469
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Length 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnt Umber Product Name: Two Light Bath Bar UPC: 46335913189 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Length 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnt Umber
Product Name: Two Light Bath Bar
UPC: 46335913189
Category: Bath/Vanity/Wall Sconces
Glass: Antique Harvest Beige
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780469
Product Name 97502-BU Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details