Capital Lighting, Inc. 97501-BU Sconces-Single Glass 780448

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Length 10.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Wall Sconce UPC: 46335913158 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Length 10.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Wall Sconce UPC: 46335913158 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97501-BU Sconces-Single Glass - 780448 - Capital Lighting, Inc.
Columbus, OH, USA
97501-BU Sconces-Single Glass
780448
97501-BU Sconces-Single Glass 780448
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.25 Length 10.25 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnt Umber Product Name: One Light Wall Sconce UPC: 46335913158 Category: Bath/Vanity/Wall Sconces Glass: Antique Harvest Beige Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.25
Length 10.25
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnt Umber
Product Name: One Light Wall Sconce
UPC: 46335913158
Category: Bath/Vanity/Wall Sconces
Glass: Antique Harvest Beige
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780448
Product Name 97501-BU Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details