Capital Lighting, Inc. 97302-WSD Sconces-Double Glass 780445

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Saddle Product Name: Two Light Bath Bar UPC: 46335911116 Category: Bath/Vanity/Wall Sconces Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Saddle Product Name: Two Light Bath Bar UPC: 46335911116 Category: Bath/Vanity/Wall Sconces Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97302-WSD Sconces-Double Glass - 780445 - Capital Lighting, Inc.
Columbus, OH, USA
97302-WSD Sconces-Double Glass
780445
97302-WSD Sconces-Double Glass 780445
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 10.00 Length 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Saddle Product Name: Two Light Bath Bar UPC: 46335911116 Category: Bath/Vanity/Wall Sconces Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 10.00
Length 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Saddle
Product Name: Two Light Bath Bar
UPC: 46335911116
Category: Bath/Vanity/Wall Sconces
Glass: Satin Crepe
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780445
Product Name 97302-WSD Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details