Capital Lighting, Inc. 97301-WSD Sconces-Single Glass 780442

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Saddle Product Name: One Light Wall Sconce UPC: 46335911109 Category: Bath/Vanity/Wall Sconces Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Saddle Product Name: One Light Wall Sconce UPC: 46335911109 Category: Bath/Vanity/Wall Sconces Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
97301-WSD Sconces-Single Glass - 780442 - Capital Lighting, Inc.
Columbus, OH, USA
97301-WSD Sconces-Single Glass
780442
97301-WSD Sconces-Single Glass 780442
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Length 10.00 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Weathered Saddle Product Name: One Light Wall Sconce UPC: 46335911109 Category: Bath/Vanity/Wall Sconces Glass: Satin Crepe Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Length 10.00
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Weathered Saddle
Product Name: One Light Wall Sconce
UPC: 46335911109
Category: Bath/Vanity/Wall Sconces
Glass: Satin Crepe
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780442
Product Name 97301-WSD Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details