Capital Lighting, Inc. 98002-SP Sconces-Double Glass 780434

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Bath Bar UPC: 46335913066 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Bath Bar UPC: 46335913066 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98002-SP Sconces-Double Glass - 780434 - Capital Lighting, Inc.
Columbus, OH, USA
98002-SP Sconces-Double Glass
780434
98002-SP Sconces-Double Glass 780434
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 9.00 Length 9.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Platinum Product Name: Two Light Bath Bar UPC: 46335913066 Category: Bath/Vanity/Wall Sconces Glass: Faux Alabaster Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 9.00
Length 9.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Platinum
Product Name: Two Light Bath Bar
UPC: 46335913066
Category: Bath/Vanity/Wall Sconces
Glass: Faux Alabaster
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780434
Product Name 98002-SP Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details