Capital Lighting, Inc. 98302-VBR Sconces-Double Candle 780430

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Bronze Product Name: Two Light Wall Sconce UPC: 46335912700 Category: Bath/Vanity/Wall Sconces Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Bronze Product Name: Two Light Wall Sconce UPC: 46335912700 Category: Bath/Vanity/Wall Sconces Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
98302-VBR Sconces-Double Candle - 780430 - Capital Lighting, Inc.
Columbus, OH, USA
98302-VBR Sconces-Double Candle
780430
98302-VBR Sconces-Double Candle 780430
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Length 19.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Venetian Bronze Product Name: Two Light Wall Sconce UPC: 46335912700 Category: Bath/Vanity/Wall Sconces Glass: Antiqued Amber Crystal Drops Shipped Via: UPS Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Length 19.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Venetian Bronze
Product Name: Two Light Wall Sconce
UPC: 46335912700
Category: Bath/Vanity/Wall Sconces
Glass: Antiqued Amber Crystal Drops
Shipped Via: UPS
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780430
Product Name 98302-VBR Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details