Capital Lighting, Inc. 2371MD-ORB Exterior -Wall Mount 780423

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335910645 Category: Motion Detectors/Security Glass: Sunlit Copper Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335910645 Category: Motion Detectors/Security Glass: Sunlit Copper Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2371MD-ORB Exterior -Wall Mount - 780423 - Capital Lighting, Inc.
Columbus, OH, USA
2371MD-ORB Exterior -Wall Mount
780423
2371MD-ORB Exterior -Wall Mount 780423
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Length 12.00 Extension: 9.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mediterranean Patina Product Name: One Light Wall lantern UPC: 46335910645 Category: Motion Detectors/Security Glass: Sunlit Copper Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Length 12.00
Extension: 9.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mediterranean Patina
Product Name: One Light Wall lantern
UPC: 46335910645
Category: Motion Detectors/Security
Glass: Sunlit Copper
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780423
Product Name 2371MD-ORB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details