Capital Lighting, Inc. 20634-BAC Exterior -Hanging 780407

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Antique Copper Product Name: Four Light Hanging Lantern UPC: 46335910898 Category: Hanging Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Antique Copper Product Name: Four Light Hanging Lantern UPC: 46335910898 Category: Hanging Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20634-BAC Exterior -Hanging - 780407 - Capital Lighting, Inc.
Columbus, OH, USA
20634-BAC Exterior -Hanging
780407
20634-BAC Exterior -Hanging 780407
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 25.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Antique Copper Product Name: Four Light Hanging Lantern UPC: 46335910898 Category: Hanging Lantern Glass: Clear & Frosted Seedy Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 25.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burnished Antique Copper
Product Name: Four Light Hanging Lantern
UPC: 46335910898
Category: Hanging Lantern
Glass: Clear & Frosted Seedy
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780407
Product Name 20634-BAC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details