Capital Lighting, Inc. 1241MN Exterior -Post/Pier Head 780298

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1241MN Exterior -Post/Pier Head - 780298 - Capital Lighting, Inc.
Columbus, OH, USA
1241MN Exterior -Post/Pier Head
780298
1241MN Exterior -Post/Pier Head 780298
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Midnight Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780298
Product Name 1241MN Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details