Capital Lighting, Inc. 4249OB Large Chandeliers-Candle 780287

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Olde Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Olde Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4249OB Large Chandeliers-Candle - 780287 - Capital Lighting, Inc.
Columbus, OH, USA
4249OB Large Chandeliers-Candle
780287
4249OB Large Chandeliers-Candle 780287
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 45.00 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Olde Bronze Product Name: 15 Light Chandelier Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Olde Bronze
Product Name: 15 Light Chandelier
Category: Chandelier
Glass: N/A
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780287
Product Name 4249OB Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details