Capital Lighting, Inc. 4252OB Island/Pool Table-2 Light Bar 780284

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Product Name: Two Light Chandelier Category: Chandelier Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Product Name: Two Light Chandelier Category: Chandelier Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
4252OB Island/Pool Table-2 Light Bar - 780284 - Capital Lighting, Inc.
Columbus, OH, USA
4252OB Island/Pool Table-2 Light Bar
780284
4252OB Island/Pool Table-2 Light Bar 780284
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 23.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Product Name: Two Light Chandelier Category: Chandelier Glass: Mocha-Colored Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 23.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Product Name: Two Light Chandelier
Category: Chandelier
Glass: Mocha-Colored
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780284
Product Name 4252OB Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details