Capital Lighting, Inc. 1242MN Exterior -Hanging 780279

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.75`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.75`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
1242MN Exterior -Hanging - 780279 - Capital Lighting, Inc.
Columbus, OH, USA
1242MN Exterior -Hanging
780279
1242MN Exterior -Hanging 780279
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 27.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6.75`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 27.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Midnight Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6.75`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780279
Product Name 1242MN Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details