Capital Lighting, Inc. 1243MN Exterior -Ceiling Mount 780277

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Midnight Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Midnight Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
1243MN Exterior -Ceiling Mount - 780277 - Capital Lighting, Inc.
Columbus, OH, USA
1243MN Exterior -Ceiling Mount
780277
1243MN Exterior -Ceiling Mount 780277
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Midnight Bronze Product Name: Two Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Midnight Bronze
Product Name: Two Light Outdoor Fixture
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780277
Product Name 1243MN Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details