Capital Lighting, Inc. 1245MN Exterior -Wall Mount 780276

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00

Suppliers

Company
Product
Description
Supplier Links
1245MN Exterior -Wall Mount - 780276 - Capital Lighting, Inc.
Columbus, OH, USA
1245MN Exterior -Wall Mount
780276
1245MN Exterior -Wall Mount 780276
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Midnight Bronze Product Name: Three Light Outdoor Fixture Category: Outdoor Glass: Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 16.00

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.50
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Midnight Bronze
Product Name: Three Light Outdoor Fixture
Category: Outdoor
Glass: Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 16.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780276
Product Name 1245MN Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details